SiTime Corporation Automotive & High Temp Oscillators SIT9025AAA11R18SD25.000000

Description
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
Request a Quote
Description
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9025 is an AEC-Q100 qualified, spread-spectrum oscillator offering frequencies from 1 to 150 MHz with LVCMOS output and ±25 ppm frequency stability. It supports programmable EMI reduction via center or down spread options up to ±2% or −4%, triangular, Hershey-kiss, or random modulation profiles, and adjustable rise/fall times from 0.25 to 40 ns. Available in industry-standard QFN packages sized at 2.0 × 1.6 mm², 2.5 × 2.0 mm², or 3.2 × 2.5 mm², it operates over an extended temperature range of −55°C to +125°C with a supply voltage of 1.62 to 3.63 V and typical current consumption of 6.6 mA at 1.8 V. Pin 1 supports standby, output enable, or spread disable modes. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

The SiT9025 is an AEC-Q100 qualified, spread-spectrum oscillator offering frequencies from 1 to 150 MHz with LVCMOS output and ±25 ppm frequency stability. It supports programmable EMI reduction via center or down spread options up to ±2% or −4%, triangular, Hershey-kiss, or random modulation profiles, and adjustable rise/fall times from 0.25 to 40 ns. Available in industry-standard QFN packages sized at 2.0 × 1.6 mm², 2.5 × 2.0 mm², or 3.2 × 2.5 mm², it operates over an extended temperature range of −55°C to +125°C with a supply voltage of 1.62 to 3.63 V and typical current consumption of 6.6 mA at 1.8 V. Pin 1 supports standby, output enable, or spread disable modes. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SIT9025AAA11R18SD25.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SIT9025AAA11R18SD25.000000
Automotive & High Temp Oscillators SIT9025AAA11R18SD25.000000
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator

1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT9025AAA11R18SD25.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1319-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.216000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.16E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0076.800000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details