SiTime Corporation Automotive & High Temp Oscillators SiT9025AA-23-33EA25.000000

Description
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
Request a Quote
Description
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz LVCMOS oscillator designed for EMI reduction in automotive applications. It supports center spread from ±0.125% to ±2% and down spread from -0.25% to -4%, with triangular, Hershey-kiss, or random spread profiles. Rise and fall times are programmable across eight options from 0.25 to 40 ns. Operating temperature ranges extend from -55°C to 125°C, meeting AEC-Q100 Grade 1 requirements. Frequency stability is specified as ±25 ppm, with optional ±20 ppm available. Supply voltage operates from 1.62 to 3.63 V across multiple rails, with typical current consumption of 6.6 mA at 1.8 V. The device is available in industry-standard QFN packages measuring 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². It is RoHS and REACH compliant, with pin1 functionality configurable for standby, output enable, or spread disable. Cycle-to-cycle jitter is 10.5 ps maximum at 148.5 MHz.

Datasheet Summary
Powered by GS/AI

The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz LVCMOS oscillator designed for EMI reduction in automotive applications. It supports center spread from ±0.125% to ±2% and down spread from -0.25% to -4%, with triangular, Hershey-kiss, or random spread profiles. Rise and fall times are programmable across eight options from 0.25 to 40 ns. Operating temperature ranges extend from -55°C to 125°C, meeting AEC-Q100 Grade 1 requirements. Frequency stability is specified as ±25 ppm, with optional ±20 ppm available. Supply voltage operates from 1.62 to 3.63 V across multiple rails, with typical current consumption of 6.6 mA at 1.8 V. The device is available in industry-standard QFN packages measuring 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². It is RoHS and REACH compliant, with pin1 functionality configurable for standby, output enable, or spread disable. Cycle-to-cycle jitter is 10.5 ps maximum at 148.5 MHz.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT9025AA-23-33EA25.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT9025AA-23-33EA25.000000
Automotive & High Temp Oscillators SiT9025AA-23-33EA25.000000
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator

1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9025AA-23-33EA25.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1533AC-H5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0320.180000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3202 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0250.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2500 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0175.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1750 MHz
Frequency Stability 50 ppm
View Details