The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz EMI reduction oscillator with LVCMOS output, available in industry-standard QFN packages of 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². It supports spread spectrum modulation with center spread from ±0.125% to ±2% and down spread from -0.25% to -4%, in 0.125% or 0.25% steps, using triangular, Hershey-kiss, or random profiles. Frequency stability is ±25 ppm, with an operating temperature range of -55°C to +125°C for Grade 1 extended. Supply voltage options include 1.8 V, 2.5 V, 2.8 V, 3.0 V, and 3.3 V, with typical current consumption of 6.6 mA at 1.8 V and 7.9 mA at 2.5 V to 3.3 V. Pin 1 supports standby, output enable, or spread disable modes. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9025AA-22DXXNA40.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | 3.2x2.5 |