The SiT9025 is an AEC-Q100 qualified, 1 to 150 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in QFN packages of 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². It operates over extended temperature ranges from -55°C to 125°C and offers frequency stability as low as ±25 ppm, with a supply voltage range of 1.62 V to 3.63 V. Typical current consumption is 6.6 mA at 1.8 V and 148.5 MHz. The device supports programmable rise/fall times from 0.25 ns to 40 ns and multiple spread spectrum profiles including triangular, Hershey-kiss, and random. Pin 1 supports standby, output enable, or spread disable functions. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 150 MHz, AEC-Q100 Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9025AA-12R33EB125.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |