The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with built-in EMI reduction features, including programmable spread spectrum modulation and adjustable rise/fall times. It offers frequency stability as tight as ±20 ppm over the industrial temperature range of -40°C to 85°C, and operates from supply voltages of 1.62 V to 3.63 V with a typical current consumption of 4.0 mA at 1.8 V. The device supports multiple QFN package sizes: 2.0 x 1.6 mm², 2.5 x 2.0 mm², and 3.2 x 2.5 mm², and features pin-to-pin compatibility with quartz crystal oscillators. It includes pin1 functionality for standby, output enable, or spread disable modes, and a startup time of 5 ms. RoHS and REACH compliant, it meets MIL-STD-883F and JESD22 environmental standards.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AIT73H30EH70.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 2.0x1.6 |