SiTime Corporation Spread Spectrum Oscillators SiT9005AIT73-30EP70.000000

Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with built-in spread spectrum EMI reduction, offering center spread from ±0.125% to ±2% and down spread to -4%, with triangular or Hershey-kiss modulation profiles. It supports programmable rise/fall times from 0.25 to 40 ns and provides frequency accuracy to six decimal places. It operates from -40°C to 85°C with frequency stability as tight as ±20 ppm and consumes 4.0 mA typical at 1.8 V. It is available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, and 3.2 x 2.5 mm². Pin1 supports standby, output enable, or spread disable modes. It supports supply voltages from 1.62 V to 3.63 V, has a startup time of 5 ms, and is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with built-in spread spectrum EMI reduction, offering center spread from ±0.125% to ±2% and down spread to -4%, with triangular or Hershey-kiss modulation profiles. It supports programmable rise/fall times from 0.25 to 40 ns and provides frequency accuracy to six decimal places. It operates from -40°C to 85°C with frequency stability as tight as ±20 ppm and consumes 4.0 mA typical at 1.8 V. It is available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, and 3.2 x 2.5 mm². Pin1 supports standby, output enable, or spread disable modes. It supports supply voltages from 1.62 V to 3.63 V, has a startup time of 5 ms, and is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
Spread Spectrum Oscillators - SiT9005AIT73-30EP70.000000 - SiTime Corporation
Santa Clara, CA, United States
Spread Spectrum Oscillators
SiT9005AIT73-30EP70.000000
Spread Spectrum Oscillators SiT9005AIT73-30EP70.000000
1 to 141 MHz, Spread-spectrum Oscillator

1 to 141 MHz, Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9005AIT73-30EP70.000000
Product Name Spread Spectrum Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0069.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0690 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.100000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AC-JE-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0000.007000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details