The SiT9005 is a programmable 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, offering center spread from ±0.125% to ±2% and down spread to -4%, with triangular or Hershey-kiss modulation profiles. It supports programmable rise/fall times from 0.25 to 40 ns and achieves ±20 ppm frequency stability over -40°C to 85°C. The device operates from 1.62 V to 3.63 V, consumes 4.0 mA typical at 1.8 V, and features a 5 ms startup time. Package options include QFN in 2.0 x 1.6, 2.5 x 2.0, and 3.2 x 2.5 mm²; the SOT23-5 (2.9 x 2.8 mm²) is available upon request. It is RoHS and REACH compliant, with pin1 configurable for standby, output enable, or spread disable. Cycle-to-cycle jitter is as low as 8.5 ps at 40 MHz and 3.3 V.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AIT23-33EP16.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |