SiTime Corporation Spread Spectrum Oscillators SiT9005AIT22-30ED1.000000

Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It offers center spread options from ±0.125% to ±2% and down spread from -0.25% to -4%, with triangular or Hershey-kiss modulation profiles. The device operates from -40°C to 85°C with frequency stability as tight as ±20 ppm, consumes 4.0 mA typical at 1.8 V, and has a 5 ms startup time. Pin 1 supports standby, output enable, or spread disable modes. It is RoHS and REACH compliant, Pb-free, and halogen-free.

Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It offers center spread options from ±0.125% to ±2% and down spread from -0.25% to -4%, with triangular or Hershey-kiss modulation profiles. The device operates from -40°C to 85°C with frequency stability as tight as ±20 ppm, consumes 4.0 mA typical at 1.8 V, and has a 5 ms startup time. Pin 1 supports standby, output enable, or spread disable modes. It is RoHS and REACH compliant, Pb-free, and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
Spread Spectrum Oscillators - SiT9005AIT22-30ED1.000000 - SiTime Corporation
Santa Clara, CA, United States
Spread Spectrum Oscillators
SiT9005AIT22-30ED1.000000
Spread Spectrum Oscillators SiT9005AIT22-30ED1.000000
1 to 141 MHz, Spread-spectrum Oscillator

1 to 141 MHz, Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9005AIT22-30ED1.000000
Product Name Spread Spectrum Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AI-JF-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0258.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2580 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.512 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 5.12E-4 MHz
Frequency Stability 100 ppm
View Details