SIT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, offering center spread from ±0.125% to ±2% or down spread to -4%, in triangular or Hershey-kiss profiles. It supports programmable rise/fall times from 0.25 to 40 ns and operates from -40°C to 85°C with ±20 ppm frequency stability. The device consumes 4.0 mA typical at 1.8 V and has a 5 ms startup time. Available in industry-standard QFN packages: 2.0 x 1.6 mm², 2.5 x 2.0 mm², and 3.2 x 2.5 mm². RoHS and REACH compliant.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9005AIL22-33EL33.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |