The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, offering center spread from ±0.125% to ±2% and down spread to -4%, with triangular or Hershey-kiss modulation profiles. It supports programmable rise/fall times from 0.25 to 40 ns and achieves ±20 ppm frequency stability over temperature. Operating from 1.62 to 3.63 V, it draws 4.0 mA typical at 1.8 V and includes pin control for standby, output enable, or spread disable. Startup time is 5 ms, and it is housed in industry-standard QFN packages including 2.0 x 1.6, 2.5 x 2.0, and 3.2 x 2.5 mm². It meets RoHS and REACH standards, operates from -40°C to 85°C, and is a pin-to-pin replacement for quartz XOs.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9005AIL22-33EJ33.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |