The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It offers programmable spread spectrum modulation from ±0.125% to ±2% center spread or -0.25% to -4% down spread, with triangular or Hershey-kiss profiles, and adjustable rise/fall times from 0.25 to 40 ns. The device operates from -40°C to 85°C, has a frequency stability of ±20 ppm, consumes 4.0 mA typical at 1.8 V, and supports pin1 functions for standby, output enable, or spread disable. It provides a 5 ms startup time, low jitter of 8.5 to 22 ps, and is RoHS, REACH, and Pb-free compliant.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AIL22-30SE100.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |