The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum technology for EMI reduction, featuring programmable rise/fall times from 0.25 to 40 ns and a ±20 ppm frequency stability over industrial temperature ranges from -40°C to 85°C. It operates on supply voltages from 1.62 V to 3.63 V with a typical current consumption of 4.0 mA at 1.8 V. Available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm², it supports center spread from ±0.125% to ±2% and down spread from -0.25% to -4% with triangular or Hershey-kiss modulation profiles. The device includes pin1 functions for standby, output enable, or spread disable, with a 5 ms startup time and RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliance.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AIL21H33EB16.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |