The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with EMI reduction features, including programmable spread spectrum modulation and adjustable rise/fall times. It operates over a temperature range of -40°C to 85°C with frequency stability as low as ±20 ppm. The device supports supply voltages from 1.62 V to 3.63 V and consumes 4.0 mA typical at 1.8 V. It is available in industry-standard QFN packages measuring 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm², with SOT23-5 available upon request. Pin 1 supports standby, output enable, or spread disable functions. The part includes spread spectrum options from ±0.125% to ±2% center spread or -0.25% to -4% down spread, with triangular or Hershey-kiss profiles. It features a 5 ms startup time and is RoHS and REACH compliant.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AIL13H30EP80.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 2.5x2.0 |