The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It offers frequency stability as low as ±20 ppm over the industrial temperature range of -40°C to 85°C, operates from 1.62 V to 3.63 V, and consumes 4.0 mA typical at 1.8 V. The device supports programmable rise/fall times from 0.25 to 40 ns and includes spread spectrum options with center spread up to ±2% or down spread to -4%, using triangular or Hershey-kiss profiles. It features optional pin1 modes for standby, output enable, or spread disable, a 5 ms startup time, and is RoHS and REACH compliant.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AIL12-33EF13.560000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 2.5x2.0 |