The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It supports center spread from ±0.125% to ±2% and down spread to -4%, with triangular or Hershey-kiss modulation profiles. Frequency stability is ±20 ppm over the industrial temperature range of -40°C to 85°C. Operating at 1.8 V, it draws 5.0 mA typical current and has a 5 ms startup time. Pin 1 supports standby, output enable, or spread disable functions. The device is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AIB23-33ED125.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |