The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm², and supports industrial temperature range from -40°C to 85°C. It offers frequency stability as low as ±20 ppm, operates from 1.62 V to 3.63 V, has a typical current consumption of 4.0 mA at 1.8 V, and features programmable rise/fall times from 0.25 to 40 ns. The device includes pin1 functionality for standby, output enable, or spread disable, with a 5 ms startup time and low jitter of 10.5 to 22 ps depending on supply voltage. It is RoHS and REACH compliant, Pb-free, and halogen-free.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9005AIB21D33SH20.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |