SiTime Corporation Spread Spectrum Oscillators SiT9005AIA23-33ED25.000000

Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator designed for EMI reduction with spread spectrum modulation options including center and down spread, triangular and Hershey-kiss profiles, and programmable rise/fall times from 0.25 to 40 ns. It is available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm², with SOT23-5 available on request. Operating from 1.62 to 3.63 V, it consumes 4.0 mA typical at 1.8 V and maintains frequency stability as tight as ±20 ppm over -40°C to 85°C. It features pin1 control for standby, output enable, or spread disable, a 5 ms startup time, and complies with RoHS, REACH, and MSL1 moisture sensitivity standards. The part is a pin-to-pin replacement for quartz XO's.

Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator designed for EMI reduction with spread spectrum modulation options including center and down spread, triangular and Hershey-kiss profiles, and programmable rise/fall times from 0.25 to 40 ns. It is available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm², with SOT23-5 available on request. Operating from 1.62 to 3.63 V, it consumes 4.0 mA typical at 1.8 V and maintains frequency stability as tight as ±20 ppm over -40°C to 85°C. It features pin1 control for standby, output enable, or spread disable, a 5 ms startup time, and complies with RoHS, REACH, and MSL1 moisture sensitivity standards. The part is a pin-to-pin replacement for quartz XO's.

Suppliers

Company
Product
Description
Supplier Links
Spread Spectrum Oscillators - SiT9005AIA23-33ED25.000000 - SiTime Corporation
Santa Clara, CA, United States
Spread Spectrum Oscillators
SiT9005AIA23-33ED25.000000
Spread Spectrum Oscillators SiT9005AIA23-33ED25.000000
1 to 141 MHz, Spread-spectrum Oscillator

1 to 141 MHz, Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9005AIA23-33ED25.000000
Product Name Spread Spectrum Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D74-00.128 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0160.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SIT1552AI-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-32153-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details