SiTime Corporation Spread Spectrum Oscillators SiT9005AIA22-33EB24.000000

Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT9005 is a 1 to 141 MHz LVCMOS oscillator with EMI reduction features including spread spectrum modulation and programmable rise/fall times. It is available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². Operating temperature ranges from -40°C to 85°C with frequency stability as tight as ±20 ppm. Supply voltage supports 1.62 V to 3.63 V with typical current consumption of 4.0 mA at 1.8 V. It features a 5 ms startup time, pin-configurable modes for standby or output enable, and complies with RoHS and REACH standards. Pin 1 supports spread disable, output enable, or standby functions, and cycle-to-cycle jitter is specified as low as 8.5 ps at 40 MHz and 3.3 V.

Datasheet Summary
Powered by GS/AI

SiT9005 is a 1 to 141 MHz LVCMOS oscillator with EMI reduction features including spread spectrum modulation and programmable rise/fall times. It is available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². Operating temperature ranges from -40°C to 85°C with frequency stability as tight as ±20 ppm. Supply voltage supports 1.62 V to 3.63 V with typical current consumption of 4.0 mA at 1.8 V. It features a 5 ms startup time, pin-configurable modes for standby or output enable, and complies with RoHS and REACH standards. Pin 1 supports spread disable, output enable, or standby functions, and cycle-to-cycle jitter is specified as low as 8.5 ps at 40 MHz and 3.3 V.

Suppliers

Company
Product
Description
Supplier Links
Spread Spectrum Oscillators - SiT9005AIA22-33EB24.000000 - SiTime Corporation
Santa Clara, CA, United States
Spread Spectrum Oscillators
SiT9005AIA22-33EB24.000000
Spread Spectrum Oscillators SiT9005AIA22-33EB24.000000
1 to 141 MHz, Spread-spectrum Oscillator

1 to 141 MHz, Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9005AIA22-33EB24.000000
Product Name Spread Spectrum Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.100000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1534AC-J5-DCC-00.256DTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details