SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm², and supports industrial temperature range from -40°C to 85°C. It offers ±20 ppm frequency stability, low power consumption of 4.0 mA typical at 1.8 V, and fast 5 ms startup time. Pin 1 supports standby, output enable, or spread disable functions. The part is RoHS and REACH compliant, with a duty cycle of 45% to 55% and programmable rise/fall times from 0.25 to 40 ns. Spread spectrum options include center and down spread modes up to ±2% and ±4% respectively, with triangular and Hershey-kiss profiles. Clamping voltage on power supply is 4 V absolute maximum.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AI-73-18DB95.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 2.0x1.6 |