The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It operates over -40°C to 85°C with ±20 ppm frequency stability and supports spread modulation from ±0.125% to ±2% center or -0.25% to -4% down spread in 0.125% or 0.25% steps with triangular or Hershey-kiss profiles. It consumes 4.0 mA typical at 1.8 V, starts up in 5 ms, and is pin-compatible with quartz XOs. Input pin functions include standby, output enable, or spread disable. A 0.1 µF decoupling capacitor is required. The device is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AI-72-33EB50.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 2.0x1.6 |