The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum technology for EMI reduction, available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It operates over -40°C to 85°C with frequency stability as tight as ±20 ppm, consumes 4.0 mA typical at 1.8 V, and features programmable rise/fall times from 0.25 to 40 ns. The device supports center spread from ±0.125% to ±2% and down spread to -4%, with triangular or Hershey-kiss modulation profiles. Pin 1 functions as standby, output enable, or spread disable. It has a 5 ms startup time and complies with RoHS, REACH, and MIL-STD-883F environmental standards.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AI-72-18EB24.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 2.0x1.6 |