The SiT9005 is a 1 to 141 MHz LVCMOS oscillator designed for EMI reduction, offering spread spectrum options with center or down spread modes and triangular or Hershey-kiss profiles. It supports programmable rise/fall times from 0.25 to 40 ns and delivers frequency stability as tight as ±20 ppm over the industrial temperature range of -40°C to 85°C. Available in industry-standard QFN packages measuring 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm², it operates from 1.62 V to 3.63 V with typical current consumption of 4.0 mA at 1.8 V. The device features pin1 modes for standby, output enable, or spread disable, a 5 ms startup time, and complies with RoHS, REACH, and MSL1 standards.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9005AI-23-33EC24.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |