The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with integrated spread spectrum for EMI reduction, available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It operates over -40°C to 85°C with frequency stability as tight as ±20 ppm, consumes 4.0 mA typical at 1.8 V, and features programmable rise/fall times from 0.25 to 40 ns across eight options. Spread spectrum modulation offers center spread from ±0.125% to ±2% or down spread to -4%, with triangular or Hershey-kiss profiles. The device supports pin1 functions for standby, output enable, or spread disable, has a 5 ms startup time, and meets RoHS, REACH, and MSL1 moisture sensitivity requirements.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AI-23-28DC30.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |