The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm², and supports operating temperatures from -40°C to 85°C. It offers frequency stability as low as ±20 ppm, low power consumption of 4.0 mA typical at 1.8 V, and a 5 ms startup time. Pin 1 supports standby, output enable, or spread disable functions, and the device meets RoHS and REACH compliance with Pb-free, halogen-free, and antimony-free construction.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9005AI-22-33EP2.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |