The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum capability for EMI reduction, featuring programmable rise/fall times, ±20 ppm frequency stability, and operation from -40°C to 85°C. It supports center and down spread modes with spread percentages from ±0.125% to ±2% and ±0.25% to -4%, respectively, and offers triangular or Hershey-kiss modulation profiles. The device operates at supply voltages of 1.62 V to 3.63 V with typical current consumption of 4.0 mA at 1.8 V. It is available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, and 3.2 x 2.5 mm², and includes pin1 functionality for standby, output enable, or spread disable. Startup time is 5 ms, with cycle-to-cycle jitter as low as 8.5 ps under specified conditions. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AI-21H33DB16.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |