The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum for EMI reduction, available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm², and supports industrial temperature range from -40°C to 85°C. It offers frequency stability of ±20 ppm, low power consumption of 4.0 mA typical at 1.8 V, and programmable rise/fall times from 0.25 to 40 ns. The part provides center spread from ±0.125% to ±2% or down spread to -4%, with triangular or Hershey-kiss modulation profiles, and includes pin 1 functions for output enable, standby, or spread disable. Startup time is 5 ms, and it is RoHS and REACH compliant.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AI-21-33ED37.125000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |