The SiT9005 is a programmable 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, offering center spread from ±0.125% to ±2% and down spread to -4%, selectable triangular or Hershey-kiss modulation profiles, and nine rise/fall time options from 0.25 to 40 ns. It operates over -40°C to 85°C with ±20 ppm frequency stability, consumes 4.0 mA at 1.8 V, and has a 5 ms startup time. Available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm², it supports pin1 functions for standby, output enable, or spread disable. The device is RoHS and REACH compliant, Pb-free, and includes a 0.1 µF decoupling capacitor requirement.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AI-13H33ED27.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 2.5x2.0 |