The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm², with SOT23-5 available on request. It operates over -40°C to 85°C with frequency stability as tight as ±20 ppm, consumes 4.0 mA typical at 1.8 V, and supports programmable rise/fall times from 0.25 to 40 ns. Spread spectrum options include center spread up to ±2% and down spread up to -4% in ±0.125% or -0.25% steps, with triangular or Hershey-kiss profiles. Startup time is 5 ms, and it is pin-compatible with quartz XO alternatives. It meets RoHS, REACH, and MSL1 moisture sensitivity standards.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AI-13H33EA27.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 2.5x2.0 |