SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It supports center spread from ±0.125% to ±2% and down spread to -4%, with triangular or Hershey-kiss modulation profiles. Frequency stability is ±20 ppm over the industrial temperature range of -40°C to 85°C, with a supply voltage range of 1.62 to 3.63 V. Typical current consumption is 4.0 mA at 1.8 V, and startup time is 5 ms. Pin 1 supports standby, output enable, or spread disable functions. The device is RoHS and REACH compliant, with a maximum junction temperature of 95°C under industrial conditions.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AI-13-33NA27.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 2.5x2.0 |