SiTime Corporation Spread Spectrum Oscillators SiT9005AI-11-33NP100.000000

Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It offers ±20 ppm frequency stability over temperature, operates from -40°C to 85°C, and consumes 4.0 mA typical at 1.8 V. The device supports programmable rise/fall times from 0.25 to 40 ns and includes spread spectrum options with center spread from ±0.125% to ±2% or down spread to -4%. Pin 1 supports standby, output enable, or spread disable functions via logic levels. Startup time is 5 ms, and it is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It offers ±20 ppm frequency stability over temperature, operates from -40°C to 85°C, and consumes 4.0 mA typical at 1.8 V. The device supports programmable rise/fall times from 0.25 to 40 ns and includes spread spectrum options with center spread from ±0.125% to ±2% or down spread to -4%. Pin 1 supports standby, output enable, or spread disable functions via logic levels. Startup time is 5 ms, and it is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
Spread Spectrum Oscillators - SiT9005AI-11-33NP100.000000 - SiTime Corporation
Santa Clara, CA, United States
Spread Spectrum Oscillators
SiT9005AI-11-33NP100.000000
Spread Spectrum Oscillators SiT9005AI-11-33NP100.000000
1 to 141 MHz, Spread-spectrum Oscillator

1 to 141 MHz, Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9005AI-11-33NP100.000000
Product Name Spread Spectrum Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-30092-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D26-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details