SiTime Corporation Spread Spectrum Oscillators SiT9005ACL11H33SE2.000000

Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Description
1 to 141 MHz, Spread-spectrum Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, offering center spread from ±0.125% to ±2% in 0.125% steps or down spread to -4% in 0.25% steps, with triangular or Hershey-kiss modulation profiles. It supports programmable rise/fall times from 0.25 to 40 ns, has ±20 ppm frequency stability over industrial temperature range (-40°C to 85°C), and operates from 1.62 to 3.63 V. Typical supply current is 4.0 mA at 1.8 V. It features fast 5 ms startup, pin1 control for standby, output enable, or spread disable, and is available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². The device is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, offering center spread from ±0.125% to ±2% in 0.125% steps or down spread to -4% in 0.25% steps, with triangular or Hershey-kiss modulation profiles. It supports programmable rise/fall times from 0.25 to 40 ns, has ±20 ppm frequency stability over industrial temperature range (-40°C to 85°C), and operates from 1.62 to 3.63 V. Typical supply current is 4.0 mA at 1.8 V. It features fast 5 ms startup, pin1 control for standby, output enable, or spread disable, and is available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². The device is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
Spread Spectrum Oscillators - SiT9005ACL11H33SE2.000000 - SiTime Corporation
Santa Clara, CA, United States
Spread Spectrum Oscillators
SiT9005ACL11H33SE2.000000
Spread Spectrum Oscillators SiT9005ACL11H33SE2.000000
1 to 141 MHz, Spread-spectrum Oscillator

1 to 141 MHz, Spread-spectrum Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9005ACL11H33SE2.000000
Product Name Spread Spectrum Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 2N333 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Oscillators - 1473-30160-1-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0080.180000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0802 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.004000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-6 MHz
Frequency Stability 50 ppm
View Details