The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum modulation for EMI reduction, available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It operates from -40°C to 85°C with frequency stability as low as ±20 ppm and consumes 4.0 mA typical at 1.8 V. Supported spread options include center spread from ±0.125% to ±2% and down spread to -4%, with triangular or Hershey-kiss profiles. Fast 5 ms startup time and programmable rise/fall times from 0.25 to 40 ns are included. Pin 1 supports standby, output enable, or spread disable functions. RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005ACL11H33SB21.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 2.5x2.0 |