The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². It operates from -40°C to 85°C with frequency stability of ±20 ppm, consumes 4.0 mA typical at 1.8 V, and has a 5 ms startup time. The device supports programmable rise/fall times (0.25 to 40 ns) and multiple spread spectrum profiles, including center and down spread options from ±0.125% to ±2%. Pin 1 is configurable for standby, output enable, or spread disable functions. It is RoHS and REACH compliant, with a maximum junction temperature of 95°C at 85°C ambient. The part meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005ACB72-18EA25.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 2.0x1.6 |