The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, offering center spread from ±0.125% to ±2% and down spread from -0.25% to -4% in 0.25% steps, with triangular or Hershey-kiss modulation profiles. It supports programmable rise/fall times from 0.25 to 40 ns, operates from -40°C to 85°C, and has a frequency stability of ±20 ppm inclusive of initial tolerance, aging, and temperature drift. The device consumes 4.0 mA typical at 1.8 V supply and has a 5 ms startup time. Pin1 supports standby, output enable, or spread disable modes. It is available in QFN packages of 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm², and is RoHS and REACH compliant.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005ACB23D33EK60.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |