The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, offering center or down spread options up to ±2% or -4%, and triangular or Hershey-kiss modulation profiles. It supports programmable rise/fall times from 0.25 to 40 ns and provides frequency accuracy to six decimal places. Operating from 1.62 to 3.63 V, it consumes 4.0 mA typical at 1.8 V and maintains frequency stability as tight as ±20 ppm over -40°C to 85°C. It features a 5 ms startup time, pin1 control for standby/output enable/spread disable, and comes in industry-standard QFN packages measuring 2.0 x 1.6, 2.5 x 2.0, or 3.2 x 2.5 mm². RoHS and REACH compliant, it is a pin-compatible replacement for quartz XOs.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005ACA22H30SA50.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |