The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with integrated EMI reduction features, including spread spectrum modulation in center or down spread modes with programmable spread percentages from ±0.125% to ±2% and spread profiles of triangular or Hershey-kiss. It supports programmable rise/fall times from 0.25 to 40 ns and offers frequency accuracy to six decimal places. Available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, and 3.2 x 2.5 mm², it operates from -40°C to 85°C with a supply voltage range of 1.62 to 3.63 V and a typical current consumption of 4.0 mA at 1.8 V. The device provides pin1 functionality for standby, output enable, or spread disable, features a 5 ms startup time, and meets RoHS, REACH, and MSL1 standards. Total frequency stability is specified as ±20 ppm over temperature, supply, and aging for spread disabled conditions.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005ACA21-33EB90.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |