The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with EMI reduction features, including spread spectrum modulation and programmable rise/fall times. It is available in industry-standard QFN packages of 2.0 x 1.6 mm², 2.5 x 2.0 mm², and 3.2 x 2.5 mm², with SOT23-5 available on request. Operating over -40°C to 85°C, it offers frequency stability as tight as ±20 ppm and consumes 4.0 mA typical at 1.8 V. The device supports spread spectrum options from ±0.125% to ±2% center spread and -0.25% to -4% down spread, with triangular or Hershey-kiss profiles. It has a 5 ms startup time, pin-controllable output enable or standby modes, and is RoHS and REACH compliant.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AC-71-33NH25.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 2.0x1.6 |