The SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum technology for EMI reduction, available in industry-standard QFN packages of 2.0 x 1.6 mm², 2.5 x 2.0 mm², or 3.2 x 2.5 mm². It operates from -40°C to 85°C with frequency stability as tight as ±20 ppm, consumes 4.0 mA typical at 1.8 V, and features programmable rise/fall times from 0.25 to 40 ns. The device supports center spread from ±0.125% to ±2% in 0.125% steps and down spread to -4%, with triangular or Hershey-kiss modulation profiles. It has a 5 ms startup time, OE/ST pin functionality for standby or output enable, and is RoHS and REACH compliant.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9005AC-21H33ED50.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 3.2x2.5 |