SiT9005 is a 1 to 141 MHz LVCMOS oscillator with spread spectrum EMI reduction, operating from -40°C to 85°C with ±20 ppm frequency stability. It features programmable rise/fall times from 0.25 to 40 ns, low power consumption of 4.0 mA typical at 1.8 V, and a 5 ms startup time. Available in industry-standard QFN packages of 2.0 x 1.6, 2.5 x 2.0, and 3.2 x 2.5 mm², it is RoHS and REACH compliant. Pin 1 supports standby, output enable, or spread disable functions, and it is a drop-in replacement for quartz-based XOs.
1 to 141 MHz, Spread-spectrum Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9005AC-13H30EP80.000000 |
| Product Name | Spread Spectrum Oscillators |
| Package / Form Factor | 2.5x2.0 |