12MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V 4-SMD, No Lead
12MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V 4-SMD, No Lead
12MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V 4-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1473-SIT9003AI-13-33DB-12.00000YCT-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead |
| Frequency Stability | 50 ppm |