SiT8945B is a ruggedized oscillator for avionics, telemetry, and field communication systems, offering frequencies between 115.2 MHz and 137 MHz with stability as low as ±20 ppm and acceleration sensitivity of 0.1 ppb/g. It is AEC-Q100 qualified for operating temperatures from -55°C to 125°C, supports LVCMOS/LVTTL output levels, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates on supply voltages from 1.62 V to 3.63 V with typical current consumption of 3.8 mA at 1.8 V and features 100% pin-to-pin compatibility with quartz-based XOs. It is RoHS and REACH compliant, Pb-free, and halogen-free.
115 to 137 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8945BI-13-18EA133.333333 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |