The SiT8945B is a ruggedized LVCMOS oscillator for frequencies between 115.2 MHz and 137 MHz, designed for high-reliability applications such as avionics and telemetry. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and is AEC-Q100 qualified with operating temperature ranges up to -55 to 125°C. The device offers frequency stability as tight as ±20 ppm, an acceleration sensitivity of 0.1 ppb/g, and low power consumption of 3.8 mA typical at 1.8 V. It supports supply voltages from 1.62 V to 3.63 V and is RoHS and REACH compliant.
115 to 137 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8945BAE72-33EA125.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.0x1.6 |