The SiT8944B is a ruggedized LVCMOS oscillator supporting frequencies from 1 to 110 MHz with extended operating temperature range from -55°C to 125°C. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates on supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes standby mode for reduced power. It is AEC-Q100 qualified with acceleration sensitivity of 0.1 ppb/g and frequency stability as low as ±20 ppm. Output is LVCMOS/LVTTL compatible with duty cycle of 45% to 55%. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BMR72-18EA25.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.0x1.6 |