The SiT8944B is a 1 to 110 MHz LVCMOS/LVTTL compatible oscillator designed for high reliability in harsh environments, with an extended temperature range of -55°C to 125°C and an industry-standard package family including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm options. It features acceleration sensitivity as low as 0.1 ppb/g, frequency stability as tight as ±20 ppm, and operates on supply voltages of 1.8 V or 2.25 V to 3.63 V with a typical current draw of 3.8 mA at 1.8 V. The device includes standby mode for low power operation, is AEC-Q100 qualified for automotive applications, and meets RoHS, REACH, and halogen-free compliance standards.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BMR13-XXEA50.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.5x2.0 |