SiT8944B is a ruggedized LVCMOS/LVTTL oscillator with a frequency range of 1-110 MHz and an extended operating temperature range of -55°C to 125°C. It is AEC-Q100 qualified, complies with RoHS and REACH standards, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages of 1.8 V or 2.25-3.63 V, consumes 3.8 mA typical at 1.8 V, and includes standby mode for low power operation. It offers frequency stability as tight as ±20 ppm, acceleration sensitivity of 0.1 ppb/g, and meets MIL-STD-883 mechanical shock and vibration requirements.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BMA73-18EA24.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.0x1.6 |