SiTime Corporation LVCMOS Ruggedized Oscillators SIT8944BM-73-33EA50.000000

Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SIT8944B is a 1 MHz to 110 MHz LVCMOS/LVTTL oscillator designed for high-reliability applications, featuring an extended operating temperature range of -55°C to 125°C and AEC-Q100 Grade 1 qualification. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V with a typical current draw of 3.8 mA at 1.8 V and includes standby mode for reduced power consumption. The oscillator offers frequency stability as tight as ±20 ppm and an acceleration sensitivity of 0.1 ppb/g, meeting MIL-PRF-55310 and MIL-STD-883 standards for ruggedness. It is available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm and is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

SIT8944B is a 1 MHz to 110 MHz LVCMOS/LVTTL oscillator designed for high-reliability applications, featuring an extended operating temperature range of -55°C to 125°C and AEC-Q100 Grade 1 qualification. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V with a typical current draw of 3.8 mA at 1.8 V and includes standby mode for reduced power consumption. The oscillator offers frequency stability as tight as ±20 ppm and an acceleration sensitivity of 0.1 ppb/g, meeting MIL-PRF-55310 and MIL-STD-883 standards for ruggedness. It is available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm and is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Ruggedized Oscillators - SIT8944BM-73-33EA50.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Ruggedized Oscillators
SIT8944BM-73-33EA50.000000
LVCMOS Ruggedized Oscillators SIT8944BM-73-33EA50.000000
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT8944BM-73-33EA50.000000
Product Name LVCMOS Ruggedized Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0032.768000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-01.024 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0010 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1566AC-JE-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz Oscillators - SiT1533AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details