SiTime Corporation LVCMOS Ruggedized Oscillators SIT8944BM-73-33EA20.000000

Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8944B is a ruggedized LVCMOS/LVTTL oscillator with a frequency range of 1 to 110 MHz, designed for extended temperature operation from -55°C to 125°C. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V and consumes 3.8 mA typical at 1.8 V, with standby current as low as 0.6 μA. The oscillator offers frequency stability as tight as ±20 ppm, acceleration sensitivity of 0.1 ppb/g, and is AEC-Q100 qualified for automotive use. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it features OE and ST pins for output control and low power sleep modes. It meets RoHS, REACH, and MIL-STD-883 environmental standards with no lead, halogen, or antimony.

Datasheet Summary
Powered by GS/AI

The SiT8944B is a ruggedized LVCMOS/LVTTL oscillator with a frequency range of 1 to 110 MHz, designed for extended temperature operation from -55°C to 125°C. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V and consumes 3.8 mA typical at 1.8 V, with standby current as low as 0.6 μA. The oscillator offers frequency stability as tight as ±20 ppm, acceleration sensitivity of 0.1 ppb/g, and is AEC-Q100 qualified for automotive use. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it features OE and ST pins for output control and low power sleep modes. It meets RoHS, REACH, and MIL-STD-883 environmental standards with no lead, halogen, or antimony.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Ruggedized Oscillators - SIT8944BM-73-33EA20.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Ruggedized Oscillators
SIT8944BM-73-33EA20.000000
LVCMOS Ruggedized Oscillators SIT8944BM-73-33EA20.000000
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT8944BM-73-33EA20.000000
Product Name LVCMOS Ruggedized Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-18E-0036.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0079.820000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0798 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-JF-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0010.500000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0105 MHz
Frequency Stability 50 ppm
View Details