SiT8944B is a ruggedized LVCMOS oscillator offering frequencies from 1 to 110 MHz with extended temperature operation from -55°C to 125°C, designed for high-reliability applications. It is supported in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates on supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. It features a frequency stability as low as ±20 ppm, acceleration sensitivity of 0.1 ppb/g, and includes standby mode for low power. The part is AEC-Q100 qualified for Grade 1 operation and meets RoHS, REACH, and halogen-free requirements.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8944BM-71-33EA16.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.0x1.6 |