The SiT8944B is a ruggedized LVCMOS/LVTTL oscillator with a frequency range of 1 to 110 MHz and an extended operating temperature range of -55°C to 125°C. It is available in industry-standard packages including 7.0 x 5.0 mm, supports supply voltages of 1.8 V or 2.25 V to 3.63 V, and consumes 3.8 mA typical at 1.8 V. It features acceleration sensitivity of 0.1 ppb/g, total frequency stability as low as ±20 ppm, AEC-Q100 qualification, and includes standby mode for low power operation. RoHS, REACH, and halogen-free compliant.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8944BM-71-18SA50.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | 2.0x1.6 |