SiTime Corporation LVCMOS Ruggedized Oscillators SiT8944BM-71-18EA50.000000

Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Description
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8944B is a ruggedized LVCMOS/LVTTL oscillator covering 1 to 110 MHz with an extended operating temperature range of -55°C to 125°C. It is available in industry-standard packages including 7.0 x 5.0 mm and supports supply voltages of 1.8 V or 2.25 V to 3.63 V. The device features a typical current consumption of 3.8 mA at 1.8 V, standby mode for low power operation, and AEC-Q100 Grade 1 qualification. Acceleration sensitivity is specified at 0.1 ppb/g, with frequency stability as tight as ±20 ppm over temperature, supply, and load. It complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free.

Datasheet Summary
Powered by GS/AI

The SiT8944B is a ruggedized LVCMOS/LVTTL oscillator covering 1 to 110 MHz with an extended operating temperature range of -55°C to 125°C. It is available in industry-standard packages including 7.0 x 5.0 mm and supports supply voltages of 1.8 V or 2.25 V to 3.63 V. The device features a typical current consumption of 3.8 mA at 1.8 V, standby mode for low power operation, and AEC-Q100 Grade 1 qualification. Acceleration sensitivity is specified at 0.1 ppb/g, with frequency stability as tight as ±20 ppm over temperature, supply, and load. It complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Ruggedized Oscillators - SiT8944BM-71-18EA50.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Ruggedized Oscillators
SiT8944BM-71-18EA50.000000
LVCMOS Ruggedized Oscillators SiT8944BM-71-18EA50.000000
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8944BM-71-18EA50.000000
Product Name LVCMOS Ruggedized Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JV-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0225.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2250 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-00.256 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.56E-4 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1566AC-JE-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details